NEN-ISO 17194
Structural adhesives - A standard database of properties
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Adhesives): | 83.180 |
scope:
This International Standard specifies a set of basic properties commonly required for the selection and use of structural adhesives in different applications. ISO standard test methods and test conditions are also recommended for the measurement of these data to facilitate traceability of recorded values (see Introduction).
Document History
February 1, 2022
Structural adhesives - Standard database of properties
This document specifies a set of basic properties commonly required for the selection and use of structural adhesives in different applications. ISO standard test methods and test conditions are also...
NEN-ISO 17194
March 1, 2007
Structural adhesives - A standard database of properties
This International Standard specifies a set of basic properties commonly required for the selection and use of structural adhesives in different applications. ISO standard test methods and test...