NEN-ISO 22779

Metallic coatings - Physical vapour-deposited coatings of aluminium - Specification and test methods

active, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 25
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard specifies requirements for aluminium coatings applied by physical vapourdeposition techniques to mild steels, low-alloy steels, high-strength steels, corrosion-resisting steels, aluminium alloys, titanium alloys and other materials, as appropriate. Physical vapour-deposited coatings of aluminium are not suitable for steels having tensile strengths greater than 1 400 MPa, because of the possibility of hydrogen embrittlement due to corrosion in service or storage, or as a result of excessive cathodic protection.

Document History

NEN-ISO 22779
November 1, 2006
Metallic coatings - Physical vapour-deposited coatings of aluminium - Specification and test methods
This International Standard specifies requirements for aluminium coatings applied by physical vapourdeposition techniques to mild steels, low-alloy steels, high-strength steels, corrosion-resisting...
Advertisement