NEN-ISO 2930

Rubber, raw natural - Determination of plasticity retention index (PRI)

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 18
ICS Code (Latex and raw rubber): 83.040.10
scope:

INEN-SO 2913 specifies a method for determining the plasticity retention index (PRI) of raw natural rubber. The PRI is a measure of the resistance of raw natural rubber to thermal oxidation. A high resistance to thermal oxidation is shown as a high value of the index. PRI is not an absolute value and cannot give an absolute classification of plasticity number of different natural rubber after oxidation.

Document History

NEN-ISO 2930
September 1, 2017
Rubber, raw natural - Determination of plasticity retention index (PRI)
INEN-SO 2913 specifies a method for determining the plasticity retention index (PRI) of raw natural rubber. The PRI is a measure of the resistance of raw natural rubber to thermal oxidation. A high...
December 1, 2009
Rubber, raw natural - Determination of plasticity retention index (PRI)
This International Standard specifies a method for determining the plasticity retention index (PRI) of raw natural rubber. The PRI is a measure of the resistance of raw natural rubber to thermal...
July 1, 1995
Rubber, raw natural - Determination of plasticity retention index (PRI)
This International Standard specifies a method for determining the plasticity retention index (PRI) of raw natural rubber. The plasticity retention index (PRI) is a measure of the resistance of raw...
Advertisement