NEN-ISO 1953

Hard coal - Size analysis by sieving

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 23
ICS Code (Coals): 73.040
scope:

NEN-ISO 1953 specifies reference methods for the size analysis of coal by manual sieving (wet or dry), using test sieves of aperture sizes between 125 mm and 45 μm. A guide to sampling is given in Annex A. This International Standard is applicable to all hard coals. It is not applicable to coke or other manufactured fuels. In the case of pulverized coal which has been ground so that a high proportion passes through the test sieve of smallest aperture size, the methods described in this International Standard will determine only the percentage oversize.

Document History

NEN-ISO 1953
November 1, 2015
Hard coal - Size analysis by sieving
NEN-ISO 1953 specifies reference methods for the size analysis of coal by manual sieving (wet or dry), using test sieves of aperture sizes between 125 mm and 45 μm. A guide to sampling is given in...
Advertisement