NEN-ISO 3451-2
Plastics - Determination of ash - Part 2: Polyalkylene terephthalates
| Organization: | NEN |
| Publication Date: | 1 March 1986 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 3451 specifies a method for the determination of the ash of polyethylene terephthalate, polybutylene terephthalate and copolymers of the two, both filled and unfilled. The general procedures given in ISO 3451-1 are followed. For unfilled materials method C of ISO 3451-1 is used. For filled and glass-fibre reinforced materials method A of ISO 3451-1 is used. For flame-retardant glass-fibre filled materials, a modification is incorporated to remove any antimony trioxide present.
Document History