NEN-ISO 4548-1
Methods of test for full-flow lubrication oil filters for internal combustion engines - Part 1: Differential pressure/flow characteristics
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Home economics in general): | 97.020 |
scope:
Specifies tests for determining the differential pressure/flow characteristics of full-flow lubricating oil filters for internal combustion engines. Tests are specified with oils at two viscosities, one to assess the performance of a filter with a cold oil and the other to assess its performance with an oil at a typical operating temperature.
Document History
NEN-ISO 4548-1
October 1, 1997
Methods of test for full-flow lubrication oil filters for internal combustion engines - Part 1: Differential pressure/flow characteristics
Specifies tests for determining the differential pressure/flow characteristics of full-flow lubricating oil filters for internal combustion engines. Tests are specified with oils at two viscosities,...