NEN-ISO 23570-2

Industrial automation systems and integration - Distributed installation in industrial applications - Part 2: Hybrid communication bus

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 38
ICS Code (Industrial automation systems in general): 25.040.01
scope:

This part of ISO 23570 specifies the interconnection of elements in the control system of machine tools and similar large pieces of industrial automation. This specification includes cable types, sizes and sheath colours, connector types and contact assignments, and diagnostic functions appropriate to the sensors and actuators. This part of ISO 23570 specifies the cabling for fieldbus communications and the distribution of power to the modules on this communications bus. This part of ISO 23570 does not address operation of such equipment with respect to safety issues. Appropriate safety standards should be consulted for such requirements.

Document History

NEN-ISO 23570-2
November 1, 2005
Industrial automation systems and integration - Distributed installation in industrial applications - Part 2: Hybrid communication bus
This part of ISO 23570 specifies the interconnection of elements in the control system of machine tools and similar large pieces of industrial automation. This specification includes cable types,...
Advertisement