DSF/PREN ISO 12401

Small craft - Deck safety harness and safety line - Safety requirements and test methods

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Small craft): 47.080
scope:

This International Standard specifies the requirements for performance, sizing, marking and test methods for
deck safety harnesses and safety lines.
It is applicable to harnesses and lines in the following sizes of body mass
a) size 1 > 50 kg1)
b) size 2 > 20 kg . 50 kg1)
c) size 3 . 20 kg1)
which are intended to be worn by all persons when in the exposed cockpit or on the working deck of a vessel
afloat.
It is not applicable to dinghy "trapeze" harnesses, windsurfing harnesses, seat harnesses for fast motor boats
and harnesses intended to protect against fall from a height.

Document History

September 3, 2009
Small craft - Deck safety harness and safety line - Safety requirements and test methods
This International Standard specifies the requirements for performance, sizing, marking and test methods for deck safety harnesses and safety lines. It is applicable to harnesses and lines in the...
DSF/PREN ISO 12401
Small craft - Deck safety harness and safety line - Safety requirements and test methods
This International Standard specifies the requirements for performance, sizing, marking and test methods for deck safety harnesses and safety lines. It is applicable to harnesses and lines in the...
Small craft - Deck safety harness and safety line - Safety requirements and test methods (ISO/FDIS 12401:2009)
International Standard specifies the requirements for performance, sizing, marking and test methods for deck safety harnesses and safety lines. It is applicable to harnesses and lines in the...
Advertisement