NEN-ISO 3488
Wrought copper and copper alloys - Extruded round,square or hexagonal bars - Dimensions and tolerances
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1988 |
| Status: | inactive |
| ICS Code (Copper products): | 77.150.30 |
scope:
This International Standard specifies the dimensions and tolerances of extruded round, square or hexagonals bars, made from wrought copper or copper alloys, and of diameter or width across flats in the range 10 to 100 mm.
Document History
NEN-ISO 3488
August 1, 1988
Wrought copper and copper alloys - Extruded round,square or hexagonal bars - Dimensions and tolerances
This International Standard specifies the dimensions and tolerances of extruded round, square or hexagonals bars, made from wrought copper or copper alloys, and of diameter or width across flats in...