NEN-ISO 3582

Cellular rubber materials and cellular plastics - Laboratory assessment of horizontal burning characteristics of small specimens subjected to a small flame

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1989
Status: inactive
Page Count: 1
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Cellular materials): 83.100
scope:

This International Standard specifies a small-scale laboratory screening procedure for comparing the relative horizontal burning characteristics of small specimens of cellular plastic and cellular rubber materials exposed to a low energy source of heat. It is intended only for the purpose of assessing quickly and simply the horizontal burning characteristics of small specimens of the materials as such, i.e. considered without reference to the environmental conditions under which the materials, or products made from them, may be used. In consequence it is not possible to establish a correlation between the results of this test and the performance of such materials or products under actual service conditions. The test is restricted to specimens of thickness greater than 5 mm. Results of tests on specimens of different thickness are not comparable.

Document History

NEN-ISO 3582
April 1, 1989
Cellular rubber materials and cellular plastics - Laboratory assessment of horizontal burning characteristics of small specimens subjected to a small flame
This International Standard specifies a small-scale laboratory screening procedure for comparing the relative horizontal burning characteristics of small specimens of cellular plastic and cellular...

References

Advertisement