NEN-ISO 613

Shipbuilding - Magnetic compasses, binnacles and azimuth reading devices - Class B

inactive
Organization: NEN
Publication Date: 1 January 1985
Status: inactive
ICS Code (Navigation and control equipment): 47.020.70
scope:

This International Standard defines the general requirements for the construction and performance of magnetic compasses, including hand bearing compasses, binnacles and azimuth reading devices, class B. This International standard refers to liquid magnetic compasses: - intended for steering purposes and/or taking bearings on board ships for "restricted service" and pleasure craft, in accordance with the regulations in force; - with a sealed or non-sealed bowl; - equipped with a direct reading system; - which may be of the reflecting, projecting or transmitting type.

Document History

February 1, 2000
Ships and marine technology - Magnetic compasses, binnacles and azimuth reading devices, class B
Gives general requirements regarding construction and performance for magnetic compasses, binnacles and azimuth reading devices, class B. In addition, this standard includes general requirements...
NEN-ISO 613
January 1, 1985
Shipbuilding - Magnetic compasses, binnacles and azimuth reading devices - Class B
This International Standard defines the general requirements for the construction and performance of magnetic compasses, including hand bearing compasses, binnacles and azimuth reading devices, class...
Advertisement