NEN-ISO 6460-2
Motorcycles - Measurement method for gaseous exhaust emissions and fuel consumption - Part 2: Test cycles and specific test conditions
| Organization: | NEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 81 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
NEN-ISO 6460-2 defines test cycles for measurement for the gaseous exhaust emissions from motorcycles, as well as for determining the fuel consumption of motorcycles as defined in ISO 3833, equipped with a spark ignition engine (four-stroke engine, two-stroke engine, or rotary piston engine) or a compression ignition engine. The test cycle 1 is equivalent to the test cycle specified in the European Union Commission Directive 2003/77/EC[6] and the test cycle 2 is equivalent to the test cycle specified in global technical regulations No.2 (WMTC), United Nations Economic Commission for Europe, ECE/TRANS/180/Add.2[
Document History