NEN-ISO 6935-1

Steel for the reinforcement of concrete - Part 1: Plain bars

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 18
ICS Code (Concrete structures): 91.080.40
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This part of ISO 6935 specifies technical requirements for plain bars to be used as reinforcement in concrete. This part of ISO 6935 covers nine steel grades not intended for welding which are B240A-P, B240B-P, B240C-P, B240D-P, B300A-P, B300B-P, B300C-P, B300D-P and B420D-P, and one steel grade intended for welding which is B420DWP. The production process is at the discretion of the manufacturer. It also applies to plain bars supplied in coil form. The requirements of this part of ISO 6935 apply to straightened product. The steel grades are designated with steel names allocated in accordance with ISO/TS 4949.

Document History

NEN-ISO 6935-1
February 1, 2007
Steel for the reinforcement of concrete - Part 1: Plain bars
This part of ISO 6935 specifies technical requirements for plain bars to be used as reinforcement in concrete. This part of ISO 6935 covers nine steel grades not intended for welding which are...
Advertisement