NEN-ISO/IEC 10729-2
Information technology - Open Systems Interconnection - Conformance test suite for the presentation layer - Part 2: Test suite structure and test purposes for the ASN.1 basic encodings
| Organization: | NEN |
| Publication Date: | 1 June 1995 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Presentation layer): | 35.100.60 |
scope:
Specifies a test suite structure and test purposes for the whole of the ASN.1 basic encodings, as defined in ISO/IEC 8825-1. This part of ISO/IEC 10729 does not specify how the conformance tests are to be realized or used, nor how the test results are to be presented or used. The test suite structure and test purposes specifies in this part of ISO/IEC 10729 form a generic framework for the specification of abstract test suites. Any compliant generic or abstract test suite needs to be based not only on this part of ISO/IEC 10729, but also on some identified abstract syntax which determines the specific ASN.1 types and values to be used in the abstract test cases associated with the test purposes defined in this part of ISO/IEC 10729.
Document History