NEN-ISO 7902-3

Hydrodynamic plain journal bearings under steady-state conditions - Circular cylindrical bearings - Part 3: Permissible operational parameters

active, Most Current
Organization: NEN
Publication Date: 1 August 1998
Status: active
Page Count: 18
ICS Code (Plain bearings): 21.100.10
scope:

Specifies empirical permissible values for hlim, Tlim and Plim. The empirical values stated can be modified for certain applications, for example if information supplied by the manufacturer is to be taken into account. The descriptions of the symbols and calculation examples are given in ISO 7902-1.

Document History

NEN-ISO 7902-3
August 1, 1998
Hydrodynamic plain journal bearings under steady-state conditions - Circular cylindrical bearings - Part 3: Permissible operational parameters
Specifies empirical permissible values for hlim, Tlim and Plim. The empirical values stated can be modified for certain applications, for example if information supplied by the manufacturer is to be...
Advertisement