NEN-ISO/IEC 14515-1
Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 1: System interfaces
active
| Organization: | NEN |
| Publication Date: | 1 May 2001 |
| Status: | active |
| Page Count: | 332 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
Defines the general requirements and test methods for measuring conformance to ISO/IEC 9945-1:1990 hereinafter referred to as "POSIX.1" It also defines the test assertions for measuring conformance to POSIX.1.
Document History
July 1, 2004
Information technology - Portable Operating System Interface (POSIX®) - Test methods for measuring conformance to POSIX - Part 1: System interfaces - Realtime Extension (C Language)
A description is not available for this item.
NEN-ISO/IEC 14515-1
May 1, 2001
Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 1: System interfaces
Defines the general requirements and test methods for measuring conformance to ISO/IEC 9945-1:1990 hereinafter referred to as "POSIX.1" It also defines the test assertions for measuring conformance...