NEN-ISO/IEC 14543-5-3

Information technology - Home electronic system (HES) architecture - Part 5-3: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Basic application

active, Most Current
Organization: NEN
Publication Date: 1 March 2012
Status: active
Page Count: 26
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

This part of ISO/IEC 14543 defines design criteria and application requirements enabled by the relevant application profiles. It also defines required or optional interaction processes, interaction interfaces, software and hardware interfaces and the software framework that may or may not be specified by the existing application profiles related to the IGRS basic applications. This part of the ISO/IEC 14543 is applicable to computers, household appliances and communication devices that implement media data streaming by wired or wireless means.

Document History

NEN-ISO/IEC 14543-5-3
March 1, 2012
Information technology - Home electronic system (HES) architecture - Part 5-3: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Basic application
This part of ISO/IEC 14543 defines design criteria and application requirements enabled by the relevant application profiles. It also defines required or optional interaction processes, interaction...

References

Advertisement