NEN-ISO/IEC 11586-4

Information technology - Open Systems Interconnection - generic upper layers security - Part 4: Protection transfer syntax specification

active, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: active
Page Count: 14
ICS Code (Open systems interconnection in general): 35.100.01
scope:

This series of Recommendations/International Standards defines a set of generic facilities to assist in the provision of security services in OSI applications. These include: a) a set of notational tools to support the specification of selective field protection requirements in abstract syntax specification, and to support the specification of security exchanges and security transformations;b) a service definition, protocol specification and PICS proforma for an application-service-element (ASE) to support the provision of security services within the Application Layer of OSI;c) a specification and PICS proforma for a security transfer syntax, associated with Presentation Layer support for security services in the Application Layer. Defines the protecting transfer syntax, associated with Presentation Layer support for security services in the Application Layer.

Document History

NEN-ISO/IEC 11586-4
July 1, 1996
Information technology - Open Systems Interconnection - generic upper layers security - Part 4: Protection transfer syntax specification
This series of Recommendations/International Standards defines a set of generic facilities to assist in the provision of security services in OSI applications. These include: a) a set of notational...
Advertisement