NEN-ISO/IEC 12088-4
Information technology - Computer graphics and image processing - Image processing and interchange - Application program interface language bindings - Part 4: C
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | active |
| Page Count: | 626 |
| ICS Code (Computer graphics): | 35.140 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
Consists of the three parts which define the functional aspects of this part f ISO/IEC 12088. The Common Architecture for Imaging (IPI-CAI) defines the overall architecture. The Programmer's Imaging Kernel System (IPI-PIKS) and the Image Interchange Facility (IPI-IIF) each specify a language independent, image processing Application Programm Interface (API) within the Image Processing and Interchange standard. Either API may be implemented independently or both may be combined in one implementation. For integration into a programming language, IPI-PIKS and IPI-IIF APIs are embedded in a language dependent layer obeying the particular conventions of that language. This part of ISO/IEC 12088 specifies such a language dependent layer for the C language.
Document History