NEN-ISO/IEC 12785-3

Information technology - Learning, education, and training - Content packaging - Part 3: Best practice and implementation guide

active, Most Current
Organization: NEN
Publication Date: 1 May 2012
Status: active
Page Count: 32
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of ISO/IEC 12785 presents use cases and shows how they are satisfied by ISO/IEC 12785-1 which is derived from the IMS Global Learning Consortium (GLC) Content Packaging version 1.2 (v1.2). Though not exhaustive, the range of use cases presented in this part of ISO/IEC 12785 illustrate how the most common issues in the creation, management, and playback of learning material can be addressed by the ISO/IEC 12785 series. The use cases were contributed by various implementers and users of the IMS Content Packaging and are based on years of practice.

Document History

NEN-ISO/IEC 12785-3
May 1, 2012
Information technology - Learning, education, and training - Content packaging - Part 3: Best practice and implementation guide
This part of ISO/IEC 12785 presents use cases and shows how they are satisfied by ISO/IEC 12785-1 which is derived from the IMS Global Learning Consortium (GLC) Content Packaging version 1.2 (v1.2)....
Advertisement