NEN-ISO/IEC 13874

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Path replacement additional network feature

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
ICS Code (Networking): 35.110
scope:

Specifies the signalling protocol for the support of the Path Replacement additional network feature (ANF-PR) at the Q reference point between Private Integrated Services Network Exchanges (PINXs) connected together within a Private Integrated Services Network (PISN). ANF-PR is a feature which applies to an established call, allowing that call's connection between PINXs to be replaced by a new connection. The Q reference point is defined in ISO/IEC 11579-1.

Document History

May 1, 2003
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Path Replacement additional network feature
This International Standard specifies the signalling protocol for the support of the Path Replacement additional network feature (ANF-PR) at the Q reference point between Private Integrated services...
February 1, 1999
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Path replacement additional network feature
Specifies the signalling protocol for the support of the Path Replacement additional network feature (ANF-PR) at the Q reference point between Private Integrated Services Network Exchanges (PINXs)...
NEN-ISO/IEC 13874
November 1, 1995
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Path replacement additional network feature
Specifies the signalling protocol for the support of the Path Replacement additional network feature (ANF-PR) at the Q reference point between Private Integrated Services Network Exchanges (PINXs)...
Advertisement