NEN-ISO/IEC 24775-7

Information technology - Storage management - Part 7: Host Elements

inactive
Organization: NEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 319
ICS Code (Interface and interconnection equipment): 35.200
scope:

NEN-ISO/IEC 24775-7 defines management profiles for Autonomous (top level) profiles for programs and devices whose central function is providing support for storage networking. This standard includes four autonomous profiles: - Fabric This profile defines the model and functions of a storage network including topology and zoning control. - Switch This profile defines the model and functions of a Fibre Channel Switch including state, status, and control of the device and its connections and product information, - Extender This profile defines the model and functions of a networking device that allows for fibre channel to be extended over other networks, and specifically over IP (FCIP). - iSCSI to FC Gateway This profile defines the model and functions of a networking device that maps and switches iSCSI frames from an IP network to a fibre channel fabric.

Document History

April 1, 2021
Information technology - Storage management - Part 7: Host elements
The host-base storage portion of the Storage Management Technical Specification defines management profiles for autonomous, component and abstract profiles for management of host-based storage...
NEN-ISO/IEC 24775-7
December 1, 2014
Information technology - Storage management - Part 7: Host Elements
NEN-ISO/IEC 24775-7 defines management profiles for Autonomous (top level) profiles for programs and devices whose central function is providing support for storage networking. This standard includes...
Advertisement