NEN-ISO/IEC 30122-1

Information technology - User interfaces - Voice commands - Part 1: Framework and general guidance

active, Most Current
Organization: NEN
Publication Date: 1 August 2016
Status: active
Page Count: 17
ICS Code (IT applications in office work): 35.240.20
scope:

NEN-ISO/IEC 30122-1 defines a framework and general guidance for essential voice commands.This part of ISO/IEC 30122 provides a limited number of commands which could be memorized to facilitate the use of the information/communication technology (ICT) devices including computers, personal digital assistants (PDAs), tablets, mobile devices, car navigation systems and business machines.This part of ISO/IEC 30122 does not include the natural sentence recognition by using natural language processing technology.

Document History

NEN-ISO/IEC 30122-1
August 1, 2016
Information technology - User interfaces - Voice commands - Part 1: Framework and general guidance
NEN-ISO/IEC 30122-1 defines a framework and general guidance for essential voice commands.This part of ISO/IEC 30122 provides a limited number of commands which could be memorized to facilitate the...
Advertisement