NEN-ISO/IEC 9983

Information processing systems - Designation of unrecorded flexible disk cartridges

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1993
Status: inactive
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
scope:

This Standard specifies an identifier to appear on each flexoble disk cartridge (FDC) and the minimum information to appear on packages of unrecorded flexible disk cartridges. The information according to this Standard shall appear on cartridges and on packages of unrecorded flexible disk cartridges available to end users. Drivers for FDC's should bear the indication of the Type(s) of FDC they can handle. Manuals for drives and systems should also include this information.

Document History

NEN-ISO/IEC 9983
February 1, 1993
Information processing systems - Designation of unrecorded flexible disk cartridges
This Standard specifies an identifier to appear on each flexoble disk cartridge (FDC) and the minimum information to appear on packages of unrecorded flexible disk cartridges. The information...
Advertisement