NEN-ISO/IEC 29109-6
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 6: Iris image data
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-6:2005. This part of ISO/IEC 29109 establishes - test assertions of the structure of the iris image data format as specified in ISO/IEC 19794-6:2005 (Type A Level 1 as defined in ISO/IEC 29109-1:2009), - test assertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2009). This part of ISO/IEC 29109 does not establish tests of - conformance of CBEFF structures required by ISO/IEC 19794-6:2005, - semantic assertions (Type A Level 3 as defined in ISO/IEC 29109-1:2009), - other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security), - tests of conformance of systems that do not produce ISO/IEC 19794-6:2005 records.
Document History