NEN - NPR-CEN-ISO/TS 18234-6

Traffic and Traveller Information (TTI) - TTI via Transport Protocol Experts Group (TPEG) data streams - Part 6: Location Referencing for application

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 90
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification establishes the method of location referencing used by TPEG applications such as TPEG-RTM or TPEG-PTI. TPEG applications are specified to contain all the information required by a client TPEG decoder (i.e. both location referencing and event information), to present all the information intended for the end-user when it was originated by the service provider. The term "application" is used in TPEG specifications to describe specific applications, which are at the highest layer of the ISO/OSI protocol stack (ISO/IEC 7498-1). Each TPEG application (e.g. TPEG-RTM) is assigned a unique number that is called the Application IDentification (AID). In this respect TPEG-Loc is not an application, but it is an essential constituent part of an application. Location referencing requires a service provider to give an impression or image to the human end-user of where an event has taken place. This cannot be done easily because the human end-user may or may not be familiar with the location. TPEG-Loc has the added challenge of attempting to be as language independent as possible. This is achieved by the use of TPEG-Loc tables (essentially word oriented data object dictionaries). TPEG-Loc also provides location data in a machine-readable form that allows a "thick" client such as a navigation system to map-match, on-the-fly, to locate the event being described onto a digital map display.

Document History

NPR-CEN-ISO/TS 18234-6
June 1, 2006
Traffic and Traveller Information (TTI) - TTI via Transport Protocol Experts Group (TPEG) data streams - Part 6: Location Referencing for application
This Technical Specification establishes the method of location referencing used by TPEG applications such as TPEG-RTM or TPEG-PTI. TPEG applications are specified to contain all the information...
Advertisement