NEN - NPR-CEN/TR 16815

CleANopen - Application profile for municipal vehicles

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
ICS Code (Car informatics. On board computer systems): 43.040.15
ICS Code (Special purpose vehicles): 43.160
ICS Code (IT applications in transport): 35.240.60
scope:

NPR-CEN/TR 16815 provides a set of CANopen application profile specifications that describes the CleANopen embedded body control network of municipal vehicles, e.g. refuse collecting trucks. It specifies the CANopen communication interfaces and the application functionality of several functional elements (virtual devices). It does not specify CANopen devices. The CleANopen application profile specifications consist of several parts dealing with the following: - general definitions; - functionality of the virtual devices; - pre-defined PDOs and SDOs; - application objects.

Document History

NPR-CEN/TR 16815
November 1, 2015
CleANopen - Application profile for municipal vehicles
NPR-CEN/TR 16815 provides a set of CANopen application profile specifications that describes the CleANopen embedded body control network of municipal vehicles, e.g. refuse collecting trucks. It...
Advertisement