NEN - NPR-CEN/TS 15325

Bitumen and bituminous binders - Determination of Zero-Shear Viscosity (ZSV) using a Shear Stress Rheometer in creep mode

active, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: active
Page Count: 21
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European standard describes the determination of Zero Shear Viscosity (ZSV), No, for bitumens and bituminous binders, preferably using test temperature domains in which 100 Pa.s < No < 50 000 Pa.s. The preferred test temperature is 60 °C but other temperatures for example, 45 °C or 50 °C could be used. Under these conditions, ZSV (also referred to as the first Newtonian viscosity or absolute viscosity) is a suitable indicator to evaluate the partial contribution of the bituminous binder (including Polymer Modified Binders) to the rutting resistance of asphalt pavement layers. This European standard describes the determination of ZSV using a Shear Stress Rheometer (SSR) in creep mode. This method is applicable to unaged, aged and recovered bituminous binders including Polymer Modified Binders (PMBs).

Document History

NPR-CEN/TS 15325
March 1, 2008
Bitumen and bituminous binders - Determination of Zero-Shear Viscosity (ZSV) using a Shear Stress Rheometer in creep mode
This European standard describes the determination of Zero Shear Viscosity (ZSV), No, for bitumens and bituminous binders, preferably using test temperature domains in which 100 Pa.s < No < 50 000...

References

Advertisement