NEN - NPR-CLC/TS 52056-8-5

Electricity metering data exchange - The DLMS/COSEM suite - Part 8-5: Narrow-band OFDM G3-PLC communication profile for neighbourhood networks

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: inactive
Page Count: 29
ICS Code (Electricity supply systems): 91.140.50
ICS Code (IT applications in transport): 35.240.60
scope:

NPR-CLC/TS 52046-8-5 specifies the EN 62056 DLMS/COSEM communication profile for metering purposes based on the Recommendations ITU-T G.9901: Narrowband Orthogonal Frequency Division Multiplexing Power Line Communication Transceivers - Power Spectral Density Specification and ITU-T G.9903 Narrow-band orthogonal frequency division multiplexing power line communication transceivers for G3-PLC networks, an Orthogonal Frequency Division Multiplexing (OFDM) Power Line Communications (PLC) protocol. The physical layer provides a modulation technique that efficiently utilizes the allowed bandwidth within the CENELEC A band (3 kHz - 95 kHz) (although ITU-T G.9903 defines the protocol for CENELEC B, ARIB and FCC bands as well), thereby allowing the use of advanced channel coding techniques. This combination enables a very robust communication in the presence of narrowband interference, impulsive noise, and frequency selective attenuation. The medium access control (MAC) layer allows the transmission of MAC frames through the use of the power line physical channel. It provides data services, frame validation control, node association and secure services. The 6LoWPAN adaptation sublayer enables an efficient interaction between the MAC and the IPv6 network layers. The IPv6 network protocol; the latest generation of IP (Internet Protocol), widely opens the range of potential applications and services for metering purposes (but not limited to metering purposes). The transport layer, the application layer and the data model are as specified in the EN 62056 DLMS/COSEM suite.

Document History

NPR-CLC/TS 52056-8-5
May 1, 2015
Electricity metering data exchange - The DLMS/COSEM suite - Part 8-5: Narrow-band OFDM G3-PLC communication profile for neighbourhood networks
NPR-CLC/TS 52046-8-5 specifies the EN 62056 DLMS/COSEM communication profile for metering purposes based on the Recommendations ITU-T G.9901: Narrowband Orthogonal Frequency Division Multiplexing...

References

Advertisement