NEN - NPR-IEC/TR 62064

Radio-frequency cables - Relationship between surfaces transfer impedance and screening attenuation (A background to the recommended limits contained in IEC 61191-1, clause 14)

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 22
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This technical report describes the valuable background material used during the revision of IEC 61196-1, clause 14, guidance for surface transfer impedance and screening attenuation limits for flexible r.f. cables. In this report the relationship between surface transfer impedance (ZT) and screening attenuation (as is given, also measurements of ZT and as are provided to show the correlation of mean scanning attenuation between 200 MHz and 500 MHz and ZT at both 30 MHz and 300 MHz.

Document History

NPR-IEC/TR 62064
September 1, 1999
Radio-frequency cables - Relationship between surfaces transfer impedance and screening attenuation (A background to the recommended limits contained in IEC 61191-1, clause 14)
This technical report describes the valuable background material used during the revision of IEC 61196-1, clause 14, guidance for surface transfer impedance and screening attenuation limits for...

References

Advertisement