NEN - NPR-ISO/IEC TR 18037

Programming languages - C - Extensions to support embedded processors

active, Most Current
Organization: NEN
Publication Date: 1 July 2008
Status: active
Page Count: 108
ICS Code (Languages used in information technology): 35.060
scope:

This Technical Report specifies a series of extensions of the programming language C, which is specified by ISO/IEC 9899:1999. These extensions support embedded processors. Each clause in this Technical Report deals with a specific topic. The first subclauses of clauses 4, 5 and 6 contain a technical description of the features of the topic. These subclauses provide an overview but do not contain all the fine details. The last subclause of each clause contains the editorial changes to the standard necessary to fully specify the topic in the standard, and thereby provides a complete definition. Additional explanation and rationale are provided in the Annexes.

Document History

NPR-ISO/IEC TR 18037
July 1, 2008
Programming languages - C - Extensions to support embedded processors
This Technical Report specifies a series of extensions of the programming language C, which is specified by ISO/IEC 9899:1999. These extensions support embedded processors. Each clause in this...
Advertisement