NEN - NPR-ISO/TR 17452

Intelligent transport systems - Using UML for defining and documenting ITS/TICS interfaces

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 34
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Report gives guidelines for using the unified modelling language (UML) for defining and documenting interfaces between intelligent transport systems (ITS) and transport information and control systems (TICS). It presents these guidelines in the context of a case study for the creation of an ITS/TICS data dictionary and submissions to the ITS/TICS data registry. In UML [6], an interface is a collection of operations that used to specify a service of a class or component. The ITS/TICS data registry defined in ISO 14817 builds on this definition by mapping an operation to a message, and then it extends the definition of an interface to be a dialogue (i.e. a collection of messages within an implied protocol). This Technical Report conforms to these steps.

Document History

NPR-ISO/TR 17452
May 1, 2007
Intelligent transport systems - Using UML for defining and documenting ITS/TICS interfaces
This Technical Report gives guidelines for using the unified modelling language (UML) for defining and documenting interfaces between intelligent transport systems (ITS) and transport information and...
Advertisement