NEN - NPR-IEC/TS 61873
State of the art for symmetrical pair/quad cables with transmission characteristics beyond category 5
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
The cables referenced in this technical specification are intended for generic cablng systes having solid constructors and with a pair count of four pairs or less. Their electrical performance requirements are laid out such that a margin of 3 dB is quaranteed for the channel, which approximately corresponds to 10 dB per 100 m of cables, if the connecting hardware and the patch cords are taken into account.
Document History