NEN - NVN-ENV 1894

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in inert atmosphere - Determination of shear strength by compression loading of notched specimens

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: inactive
Page Count: 15
ICS Code (Advanced ceramics): 81.060.30
scope:

Specifies the conditions for determination of the interlaminar shear strength of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C under vacuum or a gas atmosphere which is inert to the material under test, by loading of notched specimens in compression.

Document History

NVN-ENV 1894
July 1, 1996
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in inert atmosphere - Determination of shear strength by compression loading of notched specimens
Specifies the conditions for determination of the interlaminar shear strength of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C under vacuum or a...

References

Advertisement