NEN - NVN-ENV 13481-6

Railway applications - Track - Performance requirements for fastening systems - Part 6: Special fastening systems for attenuation of vibration

inactive
Organization: NEN
Publication Date: 2 February 2002
Status: inactive
Page Count: 25
ICS Code (Construction of railways): 93.100
scope:

Specifies requirements for the performance of fastening systems for attaching rails to sleepers or longitudinal bearers or in non-ballasted track to the uppermost surface of concrete or asphalt slabs. It applies to track with a minimum curve radius greater than 40 m and subject to a maximum design axle load of 260 kN.

Document History

September 1, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 6: Special fastening systems for attenuation of vibration
A description is not available for this item.
NVN-ENV 13481-6
February 2, 2002
Railway applications - Track - Performance requirements for fastening systems - Part 6: Special fastening systems for attenuation of vibration
Specifies requirements for the performance of fastening systems for attaching rails to sleepers or longitudinal bearers or in non-ballasted track to the uppermost surface of concrete or asphalt...
Advertisement