NEN 10096-4-1

Radio-frequency cables - Part 4: Specification for superscreened cables - Section 1: General requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 June 1991
Status: active
Page Count: 40
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This standard covers the requirements of superscreened cables and is divided into two sections. This section (section 1) specifies general requirements and test methods; Section 2 (IEC 96-4-2) will consist of relevant data specifications setting out the electrical and mechanical requirements for each type of cable, together with engineering information. When the requirements of Sections 1 and 2 of this standard conflict with eachother, those of Section 2 (IEC 96-4-2) shall take precedence over this section.

Document History

NEN 10096-4-1
June 1, 1991
Radio-frequency cables - Part 4: Specification for superscreened cables - Section 1: General requirements and test methods
This standard covers the requirements of superscreened cables and is divided into two sections. This section (section 1) specifies general requirements and test methods; Section 2 (IEC 96-4-2) will...
Advertisement