NEN 10110

Capacitors for inductive heat generating plants operating at frequencies between 40 and 24000 Hz

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1974
Status: inactive
ICS Code (Capacitors in general): 31.060.01
scope:

This recommendation applies to indoor capacitor units and indoor capacitor banks complete with accessories which are intended: - for connection to adjustable a.c. voltage systems; - to operate in a frequency range from 40 to 24000 Hz; - for power factor connection, especially for inductive heating; and also for otherwise modifying the characteristics of a circuit, such as voltage and frequency. This recommendation applies to capacitors intended to be used at altitudes not exceeding 1000 m and within the prescribed temperature range of the cooling-medium.

Document History

NEN 10110
August 1, 1974
Capacitors for inductive heat generating plants operating at frequencies between 40 and 24000 Hz
This recommendation applies to indoor capacitor units and indoor capacitor banks complete with accessories which are intended: - for connection to adjustable a.c. voltage systems; - to operate in a...
Advertisement