NEN 10169-25
Radio-frequency connectors - Part 25: Two-pole screw (3/4-20 UNEF) coupled connectors for use with shielded balanced cables having twin inner conductors 13,56 mm (0,534 in)(Type TWHN)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1994 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
Shielded balanced cables having twin inner conductors are being used extensively in data processing systems. These cables are used to interconnect parts of computer systems which feature 2-pole screw (3/4-20 UNEF) coupled connectors having an inner diameter of outer conductor (IDOC) of 13,56 mm (0,534 in).
Document History
NEN 10169-25
September 1, 1994
Radio-frequency connectors - Part 25: Two-pole screw (3/4-20 UNEF) coupled connectors for use with shielded balanced cables having twin inner conductors 13,56 mm (0,534 in)(Type TWHN)
Shielded balanced cables having twin inner conductors are being used extensively in data processing systems. These cables are used to interconnect parts of computer systems which feature 2-pole screw...