NEN 10317-17
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Wires): | 29.060.10 |
scope:
Applies to insulated wires used for windings in electrical equipment. The nominal conductor dimensions covered are from 2.0 mm to 16.0 mm (width) and from 0.8 mm to 5.6 mm (thickness).
Document History
NEN 10317-17
February 1, 1995
Specifications for particular types of winding wires - Part 17: Polyvinyl acetal enamelled rectangular copper wire, class 105
Applies to insulated wires used for windings in electrical equipment. The nominal conductor dimensions covered are from 2.0 mm to 16.0 mm (width) and from 0.8 mm to 5.6 mm (thickness).