NEN 10317-32
Specifications for particular types of winding wires - Part 32: Glass-fibre wound, polyester or polyesterimide varnish-treated, bare or enamelled rectangular copper wire, temperature index 155
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Wires): | 29.060.10 |
scope:
Covers conductor dimensions as follows: a) width from 2,0 mm to 16,0 mm;b) thickness from 0,80 mm to 5,60 mm.
Document History
NEN 10317-32
April 1, 1997
Specifications for particular types of winding wires - Part 32: Glass-fibre wound, polyester or polyesterimide varnish-treated, bare or enamelled rectangular copper wire, temperature index 155
Covers conductor dimensions as follows: a) width from 2,0 mm to 16,0 mm;b) thickness from 0,80 mm to 5,60 mm.