NEN 10326-11

Printed boards - Part 11: Specification for flex-rigid multilayer double-sided printed boards with through connections

active, Most Current
Organization: NEN
Publication Date: 1 July 1991
Status: active
Page Count: 66
ICS Code (Printed circuits and boards): 31.180
scope:

This standard relates to flex-rigid multilayer printed boards with through connections irrespective of their method of manufacture. It is intended as a basis on which agreements between purchaser and vendor can be made. This standard defines the characteristics to be assessed, the test methods to be used, and it establishes uniform requirements for judging properties and dimensions. The term "relevant specification" used herein refers then to such agreements. This specification is not applicable to flat cables.

Document History

NEN 10326-11
July 1, 1991
Printed boards - Part 11: Specification for flex-rigid multilayer double-sided printed boards with through connections
This standard relates to flex-rigid multilayer printed boards with through connections irrespective of their method of manufacture. It is intended as a basis on which agreements between purchaser and...
Advertisement