NEN 10514
Acceptance inspection of Class 2 alternating-current watthour meters
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Methods for acceptance inspection (100% inspection and statistical sampling inspection) and testing of newly manufactured direct connected induction type watthour meters of Class 2 which are produced and delivered in large quantities. For type tests see IEC 521.
Document History
NEN 10514
February 1, 1995
Acceptance inspection of Class 2 alternating-current watthour meters
Methods for acceptance inspection (100% inspection and statistical sampling inspection) and testing of newly manufactured direct connected induction type watthour meters of Class 2 which are produced...