NEN 10568

In-core instrumentation for neutron flux density measurements in power reactors

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1978
Status: inactive
Page Count: 28
ICS Code (Reactor engineering): 27.120.10
ICS Code (Radiation measurements): 17.240
scope:

This standard applies to in-core (on-line) neutron detectors and instrumentation which is designed for safety, information or control purposes. It also applies to components in so far as these components are contained within the primary envelope of the reactor. The detectors usually used are d.c. ionization chambers, fission ion chambers and self-powered neutron detectors. This standard is intended as a code of practice for the design of in-core instrumentation for neutron fluence rate measurements in thermal neutron reactors designed for power production. The major emphasis in this guide is on the general design aspect of on-line systems.

Document History

NEN 10568
March 1, 1978
In-core instrumentation for neutron flux density measurements in power reactors
This standard applies to in-core (on-line) neutron detectors and instrumentation which is designed for safety, information or control purposes. It also applies to components in so far as these...
Advertisement