NEN 10808

Counting ratemeters - Complementary instrumentation - Characteristics and test methods

active, Most Current
Organization: NEN
Publication Date: 1 May 1987
Status: active
Page Count: 110
ICS Code (Radiation measurements): 17.240
scope:

This standard is applicable to the principal sub-assemblies or function elements used with analogue or digital ratemeters to form systems for rate measurement. These systems are used in nuclear instrumentation for the continuous measurement of the counting rates of random pulses in the range of 01 to 106c.s-1 produced by detectors such as counter tubes or fission ionization chambers. The sub-assemblies considered are: analogue biased trigger circuits, HV power supplies for detectors, analogue electrical isolators, double time constant filters and auxiliary circuits.

Document History

NEN 10808
May 1, 1987
Counting ratemeters - Complementary instrumentation - Characteristics and test methods
This standard is applicable to the principal sub-assemblies or function elements used with analogue or digital ratemeters to form systems for rate measurement. These systems are used in nuclear...
Advertisement