NEN 10870-5-2

Telecontrol equipment and systems - Part 5: Transmission protocols - Section 2: Link transmission procedures

active, Most Current
Organization: NEN
Publication Date: 1 January 1994
Status: active
Page Count: 110
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This section of IEC 870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. The defined link procedures are restricted to message transmission sequences operating with size 1 windows. This means that the link layer of the primary station (station that initiates a message transfer) accepts a request for a new message transfer only when a previously accepted request for a message transfer is terminated either succesfully or with an error indication. The procedures are applicable to balanced and unbalanced transmission in telecontrol systems using half duplex or duplex transmission channels.

Document History

NEN 10870-5-2
January 1, 1994
Telecontrol equipment and systems - Part 5: Transmission protocols - Section 2: Link transmission procedures
This section of IEC 870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. The defined link...
Advertisement