NEN 10893-3-3

Specification for industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Requirements for rigid laminated sheets based on melamine resins

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
Page Count: 28
ICS Code (Insulating gases): 29.040.20
scope:

Applies to sheets based on melamine resins and different reinforcements. The requirements are concerned with tolerances on thickness, maximum permissible deviations of surface of sheet from straight edge, tolerances on width of cut strips, properties, proof values and limits of electric strength, limits for water absorption. The individual types are designated according to IEC 893-1.

Document History

NEN 10893-3-3
May 1, 1995
Specification for industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Requirements for rigid laminated sheets based on melamine resins
Applies to sheets based on melamine resins and different reinforcements. The requirements are concerned with tolerances on thickness, maximum permissible deviations of surface of sheet from straight...
Advertisement