NEN 10931-1

Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation

inactive
Organization: NEN
Publication Date: 1 March 1994
Status: inactive
ICS Code (Power capacitors): 31.060.70
scope:

This standard is applicable both to capacitor units and capacitor banks intended to be used particularly, for power-factor correction of a.c. power systems having a rated voltage up to and including 660 V and frequencies 15 Hz to 60 Hz. The object of this standard is: a) to formulate uniform rules regarding performance, testing and rating; b) to formulate specific safety rules; c) to provide a guide for installation and operation.

Document History

February 1, 1997
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 1: General.Performance, testing and rating.Safety requirements - Guide for installation and operation
applicable to both capacitor units and capacitor banks intended to be used, particularly, for power factor correction of a.c. power systems having a rated voltage up to 1 kV and frequencies 15 Hz to...
NEN 10931-1
March 1, 1994
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
This standard is applicable both to capacitor units and capacitor banks intended to be used particularly, for power-factor correction of a.c. power systems having a rated voltage up to and including...
Advertisement