NEN 10969

Self-ballasted lamps for general lighting services - Performance requirements

active, Most Current
Organization: NEN
Publication Date: 1 June 1993
Status: active
Page Count: 34
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This standard specifies the performance requirements together with the test methods and conditions required to show compliance of tubular fluorescent and other gas-discharge lamps with integrated means for controlling starting and stable operation (self-ballasted lamps) intended for domestic and similar general lighting purposes having: - a rated wattage up to 60 W; - a rated voltage of 100 V to 250 V; - Edison screw or bayonet caps. These performance requirements are additional to the requirements in IEC Publication 968. The requirements of this standard relate only to type testing. Recommendations for whole product testing or batch testing are under consideration.

Document History

NEN 10969
June 1, 1993
Self-ballasted lamps for general lighting services - Performance requirements
This standard specifies the performance requirements together with the test methods and conditions required to show compliance of tubular fluorescent and other gas-discharge lamps with integrated...
Advertisement