NEN 11114-2

Methods of measurement on receiving antennas for satellite broadcast transmissions in the 11/ 12 GHz band - Part 2: Mechanical and environmental tests on individual and collective receiving antennas

active, Most Current
Organization: NEN
Publication Date: 1 April 1996
Status: active
Page Count: 66
ICS Code (Aerials): 33.120.40
scope:

Deals with receiving antennas for satellite broadcast transmissions in the 11/12 GHz band. The frequency ranges of the band are those defined by WARC BS-77 and RARC SAT-83. Defines conditions and methods of measurement to be applied and does not specify performance requirements. The receiving antenna, together with an SHF converter, constitutes an outdoor unit of a satellite receiver. Methods of measurement on the SHF converter are described in IEC 1079-1.

Document History

NEN 11114-2
April 1, 1996
Methods of measurement on receiving antennas for satellite broadcast transmissions in the 11/ 12 GHz band - Part 2: Mechanical and environmental tests on individual and collective receiving antennas
Deals with receiving antennas for satellite broadcast transmissions in the 11/12 GHz band. The frequency ranges of the band are those defined by WARC BS-77 and RARC SAT-83. Defines conditions and...
Advertisement