NEN 11210
Connecting devices - Flat quick-connect terminations for electrical copper conductors - Safety requirements
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
Applies to terminations consisting of a male tab of size 2,8, 4,8, 6,3 or 9,5 mm and a mating female connector for use as either an incorporated or an integrated part of an equipment or of a component, or as a separate entity. The electrical copper conductors may be flexible or rigid stranded, having a cross-sectional area up to and including 6 mm² (AWG equal to or greater than 10) or rigid solid having a cross-sectional area up to and including 2,5 mm² (AWG equal to or grater than 14). The rated voltage shall not exceed 1000 V a.c. with a frequency up to and including 1000 Hz, and 1500 V d.c.
Document History